Get into your groove with the eXp2540 MP3-CD players and enjoy 10 hours of skip-free music on one MP3-CD. A classic favourite, it comes with LCD display and is a great choice for easy and hassle-free music enjoyment on the go
Specs
Alternatives
Options
Audio
Audio D/A Converter (DAC)
1-bit
Signal-to-Noise Ratio (SNR)
Is the ratio of signal intensity to noise intensity
85 dB
Bit rate
32 - 320 kbps
Frequency response
20 - 20000 Hz
Output power
2 x 4mW RMS
Media types
CD-RW playback
Media types supported
MP3-CD, CD, CD-R, CD-RW
CD-R playback
Technical details
MP3 playback
Technical details
Device type
Portable
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
Connectivity
I/O ports
An interface on a device to which you can connect another device.
1 x 3.5 mm 1 x DC
Energy management
Battery type
Description of battery supplied with the product
AA, LR6, UM3
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
140 x140 x27.5 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.